Module 2.5 plastic spur gear with 22 teeth, made of MC901 material, featuring a 25 mm finished bore, 55 mm pitch diameter, 60 mm outside diameter, 25 mm face width, and a 6 mm keyway of 8×3.3 mm size to JIS B1301 standard. The gear includes a set screw and has an allowable torque of 10.8 N·m (1.11 kgf·m) with a theoretical backlash of 0 to 0.46 mm. It meets JIS grade N9 precision (JIS B1702-1:1998) and has a tooth hardness of 115 to 120 HRR. The hub is counterbored to reduce tapped hole length.
Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-22J25 | KPS2.5-22J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |