Module 2.5 plastic spur gear with 22 teeth, made of MC901 material, featuring a 22 mm bore, 60 mm outside diameter, 25 mm face width, and 37 mm total length. It includes a keyway (8 x 3.3 mm) and an M6 set screw, with a permissible torque of 10.8 N·m (1.11 kgf·m) and a theoretical backlash range of 0 to 0.46 mm. Precision meets JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976), with standard full-depth teeth and a 20° pressure angle. The gear is designed for use with steel gears due to heat generation risks when paired with plastic gears.
Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-22J22 | KPS2.5-22J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |