The KPS2.5-22J17 is a plastic spur gear with a module of 2.5, 22 teeth, a 17mm bore, and a 44mm pitch diameter, made from MC901 nylon. It features a hub, a 25mm face width, a 37mm hub width, and a total length of 37mm, with a keyway conforming to JIS B1301 (Js9 tolerance) and a set screw. The gear has a pressure angle of 20°, standard full-depth teeth, and a theoretical backlash of 0.079 mm. Its allowable torque is 10.8 N·m (1.11 kgf·m). The gear is rated to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976).
Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-22J17 | KPS2.5-22J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |