Module 2.5 plastic spur gear with 22 teeth, 15 mm bore, 44 mm pitch diameter, 60 mm outside diameter, 25 mm face width, and a 6 mm hub width, made of MC901 material with JIS grade N9 precision and a 20° pressure angle. It includes a keyway conforming to JIS B1301 (Js 9 tolerance), a set screw, and has an allowable torque of 10.8 N·m (1.11 kgf·m) with a theoretical backlash range of 0 to 0.46 mm. The gear has a total length of 37 mm and weighs 0.077 kg.
Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-22J15 | KPS2.5-22J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |