Module 2.5 plastic spur gear with 22 teeth, 12 mm bore, 37 mm hub diameter, 55 mm pitch diameter, 60 mm outside diameter, 25 mm face width, 37 mm hub width, 6 mm keyway width, JIS grade N9 precision, made of MC901 nylon, with a maximum allowable torque of 10.8 N·m (1.11 kgf·m) and a theoretical backlash of 0~0.46 mm.
Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-22J12 | KPS2.5-22J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 22 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |