QTC METRIC GEARS Plastic Spur Gears (metric) KPS2.5-20J20

Description
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS2.5-20J20 is a plastic spur gear with a module of 2.5, 20 teeth, a pitch diameter of 50 mm, an outside diameter of 55 mm, a face width of 25 mm, a hub width of 12 mm, and a total length of 37 mm. It features a 20 mm bore, a keyway of 6 mm width by 2.8 mm depth, and an M5 set screw. The gear is made of MC901 material, has a pressure angle of 20°, and meets JIS grade N9 precision. Its allowable torque is 9.59 N·m (0.98 kgf·m), with a theoretical backlash of 0.060 mm and a weight of 0.060 kg.

Datasheet Summary
Powered by GS/AI

The KPS2.5-20J20 is a plastic spur gear with a module of 2.5, 20 teeth, a pitch diameter of 50 mm, an outside diameter of 55 mm, a face width of 25 mm, a hub width of 12 mm, and a total length of 37 mm. It features a 20 mm bore, a keyway of 6 mm width by 2.8 mm depth, and an M5 set screw. The gear is made of MC901 material, has a pressure angle of 20°, and meets JIS grade N9 precision. Its allowable torque is 9.59 N·m (0.98 kgf·m), with a theoretical backlash of 0.060 mm and a weight of 0.060 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS2.5-20J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS2.5-20J20
Plastic Spur Gears (metric) KPS2.5-20J20
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore

Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore - KPS2.5-20J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
KPS2.5-20J20
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore KPS2.5-20J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS2.5-20J20 KPS2.5-20J20
Product Name Plastic Spur Gears (metric) Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5216121 - RS Components, Ltd.
Specs
Number of Teeth 40
Design Metric
Material Pom
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details