KPS2.5-20J15 is a plastic spur gear with a module of 2.5, 20 teeth, and a 15 mm bore, made of MC901 nylon with a pressure angle of 20° and JIS grade N9 precision. It has a pitch diameter of 50 mm, an outside diameter of 55 mm, a face width of 25 mm, and a hub width of 12 mm. The gear includes a keyway sized 5×2.3 mm and a set screw for M4 fastening, with an allowable torque of 9.59 N·m (0.98 kgf·m) and a theoretical backlash of 0.060 mm. The total length is 37 mm.
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-20J15 | KPS2.5-20J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |