KPS2.5-20J14 is a plastic spur gear with a module of 2.5, 20 teeth, and a 14 mm finished bore. It has a pitch diameter of 50 mm, outside diameter of 55 mm, face width of 25 mm, and hub width of 12 mm. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR and a 20° pressure angle, conforming to JIS grade N9 (JIS B1702-1: 1998). The keyway conforms to JIS B1301 (Js 9 tolerance). Allowable torque is 9.59 N·m (0.98 kgf·m), with a theoretical backlash of 0.064 mm. A set screw and keyway are included for mounting. Dimensions and torque ratings are based on standard usage conditions; dimensional stability may be affected by temperature and humidity due to the plastic material.
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-20J14 | KPS2.5-20J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |