Plastic spur gear with module 2.5, 20 teeth, and a 12 mm bore, made of MC901 material, featuring a standard full-depth tooth profile with a 20° pressure angle, a pitch diameter of 50 mm, an outside diameter of 55 mm, a face width of 25 mm, and a keyway conforming to JIS B1301. The allowable torque is 9.59 N·m (0.98 kgf·m), with a theoretical backlash of 0.060 mm and a weight of 0.064 kg. The gear includes a set screw and is manufactured to JIS grade N9 (JIS B1702-1: 1998) precision.
Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-20J12 | KPS2.5-20J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 20 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |