KPS2.5-18J16 is a plastic spur gear with a module of 2.5, 18 teeth, a 16 mm bore, and a keyway according to JIS B1301 standards. It is made of MC901 nylon, has a 20° pressure angle, and a face width of 25 mm. The gear has a pitch diameter of 45 mm, an outside diameter of 50 mm, and a hub width of 37 mm. The allowable torque is 8.28 N·m (0.84 kgf·m), with a theoretical backlash of 0.052 mm. A set screw is included for hub mounting. The precision grade meets JIS B1702-1:1998, and the tooth hardness is 115-120 HRR.
Module 2.5, 18 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-18J16 | KPS2.5-18J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 18 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |