Module 2.5 plastic spur gear with 16 teeth, 15 mm bore, 40 mm pitch diameter, 45 mm outside diameter, 25 mm face width, 37 mm total length, and a 5 × 2.3 mm keyway with M4 set screw, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle, rated for 0.039 N·m allowable torque and 0~0.44 mm backlash, with tooth hardness of 115~120 HRR.
Module 2.5, 16 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-16J15 | KPS2.5-16J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 16 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |