KPS2.5-16J12 is a plastic spur gear with module 2.5, 16 teeth, and a 12 mm finished bore, made of MC901 nylon with a pressure angle of 20° and standard full-depth teeth. It has a pitch diameter of 40 mm, outside diameter of 45 mm, face width of 25 mm, hub width of 12 mm, and total length of 37 mm. The gear features a keyway conforming to JIS B1301 (Js9 tolerance) and a set screw. Allowable torque is 7.09 N·m (0.72 kgf·m), with theoretical backlash ranging from 0 to 0.44 mm. The product is rated to JIS grade N9 per JIS B1702-1:1998 and JIS grade 5 per JIS B1702:1976. The tooth hardness is 115~120 HRR. The gear has a weight of 0.036 kg.
Module 2.5, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-16J12 | KPS2.5-16J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |