Plastic spur gear with module 2.5, 15 teeth, 37.5 mm pitch diameter, 42.5 mm outside diameter, 25 mm face width, 12 mm hub width, 37 mm total length, 14 mm bore, 5 x 2.3 mm keyway, 6 mm hub length, M4 set screw, 6.42 N·m allowable torque, 0.65 kgf·m allowable torque, 0.036 mm backlash, and MC901 material. JIS grade N9 precision. Includes set screw, keyway per JIS B1301, and hub counterbored for tapped hole.
Module 2.5, 15 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-15J14 | KPS2.5-15J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 15 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |