Module 2.5 plastic spur gear with 15 teeth, 12 mm bore, 37.5 mm pitch diameter, 42.5 mm outside diameter, 25 mm face width, and a 4 mm keyway with JIS Bs 9 tolerance, made of MC901 nylon with tooth hardness of 115-120 HRR, 20° pressure angle, JIS grade N9 precision, and allowable torque of 6.42 N·m (0.65 kgf·m). Backlash is 0-0.44 mm, and total length is 37 mm with a set screw included. The gear is designed for use with steel gears to avoid heat buildup from dry mating.
Module 2.5, 15 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-15J12 | KPS2.5-15J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 15 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |