KPS2.5-14J10 is a plastic spur gear with a module of 2.5, 14 teeth, and a 10 mm bore. It has a pitch diameter of 35 mm, an outside diameter of 40 mm, a face width of 25 mm, and a hub width of 12 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, a 20° pressure angle, and standard full-depth teeth. It includes a keyway sized 4 mm wide by 1.8 mm deep and a set screw. The allowable torque is 5.77 N·m (0.59 kgf·m), and the theoretical backlash is 0-0.44 mm. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards. Its total length is 37 mm.
Module 2.5, 14 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-14J10 | KPS2.5-14J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 14 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |