KPS2.5-13J10 is a plastic spur gear with a module of 2.5, 13 teeth, a 10 mm bore, and a hub. It is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 (JIS B1702-1:1998) precision. The gear has a pitch diameter of 32.5 mm, outside diameter of 37.5 mm, face width of 25 mm, and total length of 37 mm. It includes a set screw and a keyway conforming to JIS B1301 (Js9 tolerance). The allowable torque is 5.06 N·m (0.52 kgf·m), with theoretical backlash of 0 to 0.44 mm. Weight is 0.028 kg.
Module 2.5, 13 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-13J10 | KPS2.5-13J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 13 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 13 | 13 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |