KPS2-30J22 is a plastic spur gear in the KPS series, with a module of 2, 22 teeth, a 6 mm wide by 2.8 mm deep keyway, an M5 set screw, and a 30 mm hub width. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and complies with JIS grade N9 (equivalent to S1) precision. It has a pitch diameter of 44 mm, an outside diameter of 48 mm, a face width of 20 mm, and a total length of 30 mm. The allowable torque is 7.54 N·m (0.77 kgf·m) and nominal backlash is 0.061 mm. Set screws are included for tapped holes, and the keyway conforms to JIS B1301 Js9 tolerance.
Module 2, 30 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-30J22 | KPS2-30J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |