KPS2-30J20 is a plastic spur gear in the KPS series, with a module of 2, 20 teeth, and a bore size of 6 mm with a keyway of 6 mm wide by 2.8 mm deep. It has a set screw size of M5, a face width of 5 mm, a pitch diameter of 40 mm, an outside diameter of 44 mm, and a hub width of 10 mm. The gear is made of MC901 nylon, meets JIS grade N9 (equivalent to S1) precision, has a pressure angle of 20°, and a theoretical backlash of 0.076 mm. Its allowable torque is 7.60 N·m (0.77 kgf·m).
Module 2, 30 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-30J20 | KPS2-30J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |