KPS2-30J15 is a plastic spur gear in the KPS series, made of MC901 nylon, with a module of 2, 15 teeth, a pitch diameter of 30 mm, an outside diameter of 34 mm, a face width of 20 mm, and a hub width of 10 mm. It features a 15 mm bore with a keyway sized 5 mm wide by 2.3 mm deep, and an M4 set screw. The gear has a JIS grade N9 precision rating and an allowable torque of 0.84 N·m (0.081 kgf·m). Backlash is specified as 0~0.44 mm. The gear is designed for parallel axis applications and requires careful handling due to susceptibility to thermal and moisture-induced dimensional changes.
Module 2, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-30J15 | KPS2-30J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |