KPS2-30J10 is a module 2, 10-tooth plastic spur gear made of MC901 nylon, with a 4 mm bore, 1.8 mm keyway, M4 set screw, 20 mm face width, 10 mm hub width, and 30 mm total length. It has a precision grade of JIS S1, 20° pressure angle, standard full-depth teeth, and an allowable torque of 7.54 N·m (0.77 kgf·m). The backlash is 0~0.44 mm. The gear is designed for parallel shaft applications and includes a set screw. It exhibits dimensional sensitivity to temperature and humidity, and secondary operations are cautioned against due to material properties.
Module 2, 30 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-30J10 | KPS2-30J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |