QTC METRIC GEARS Plastic Spur Gears (metric) KPS2-28J22

Description
Module 2, 28 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Description
Module 2, 28 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS2-28J22 is a plastic spur gear with a module of 2 and features 28 teeth. It is constructed from MC901 nylon, which provides a balance of strength and lightweight properties. The gear has a finished bore of 22mm and a hub diameter that accommodates standard mounting practices. The pressure angle is 20°, and the tooth hardness is rated between 115 to 120 HRR. Engineers should note that the allowable torque values are calculated based on specific usage conditions, and significant variations in temperature or humidity may affect the gear's dimensions, including bore size and backlash. It is recommended to use these plastic gears in conjunction with steel gears to mitigate heat generation and potential wear. The product is classified under JIS grade N9 for precision, ensuring a reliable performance in applications requiring moderate precision.

Datasheet Summary
Powered by GS/AI

The KPS2-28J22 is a plastic spur gear with a module of 2 and features 28 teeth. It is constructed from MC901 nylon, which provides a balance of strength and lightweight properties. The gear has a finished bore of 22mm and a hub diameter that accommodates standard mounting practices. The pressure angle is 20°, and the tooth hardness is rated between 115 to 120 HRR. Engineers should note that the allowable torque values are calculated based on specific usage conditions, and significant variations in temperature or humidity may affect the gear's dimensions, including bore size and backlash. It is recommended to use these plastic gears in conjunction with steel gears to mitigate heat generation and potential wear. The product is classified under JIS grade N9 for precision, ensuring a reliable performance in applications requiring moderate precision.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS2-28J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS2-28J22
Plastic Spur Gears (metric) KPS2-28J22
Module 2, 28 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Module 2, 28 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 28 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore - KPS2-28J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 28 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
KPS2-28J22
Module 2, 28 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore KPS2-28J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS2-28J22 KPS2-28J22
Product Name Plastic Spur Gears (metric) Module 2, 28 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 1828010 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
PD 1 mm (0.0394 inch)
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
48 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details