KPS2-28J16 is a plastic spur gear in the KPS series, made of MC901 nylon, with a module of 2, 16 teeth, a pitch diameter of 32 mm, an outside diameter of 36 mm, a face width of 20 mm, and a hub width of 10 mm. It features a 5 mm × 2.3 mm keyway, an M4 set screw, and a total length of 30 mm. The gear has a JIS grade S1 precision rating, a permissible torque of 7.54 N·m (0.77 kgf·m), and a backlash range of 0 to 0.44 mm. The bore size is 16 mm, and the keyway conforms to JIS B1301 Js9 tolerance.
Module 2, 28 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-28J16 | KPS2-28J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 28 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |