KPS2-28J10 is a plastic spur gear from the KPS series, with a module of 2, 10 teeth, a 4 mm bore, and a 1.8 mm keyway width, conforming to JIS grade S1 precision. It is made of MC901 nylon, has a pressure angle of 20°, standard full-depth teeth, and a face width of 20 mm. The gear includes an M4 set screw and has an allowable torque of 7.54 N·m (0.77 kgf·m). Backlash is 0~0.44 mm. It is part of a series designed for parallel-axis applications and requires caution during secondary operations due to thermal and moisture sensitivity.
Module 2, 28 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-28J10 | KPS2-28J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 28 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |