The KPS2-26J22 is a plastic spur gear with a module of 2, 22 teeth, a pitch diameter of 44 mm, an outside diameter of 48 mm, a face width of 20 mm, and a hub width of 10 mm. It has a keyway of 6 mm by 2.8 mm, an M5 set screw, and a total length of 5 mm. Made of MC901 nylon, it meets JIS grade N9 precision (equivalent to S1) with a tooth hardness of 115-120 HRR and a 20° pressure angle. Theoretical backlash is 0.44 mm, and the allowable torque is 6.90 N·m. Plastic gears are sensitive to temperature and humidity, and set screw torque must not exceed 0.38 N·m for M5 threads. It is intended for parallel-axis gear systems and is recommended for use with steel gears to reduce heat generation.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J22 | KPS2-26J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |