KPS2-26J20 is a plastic spur gear in the KPS series, with a module of 2, 20 teeth, a pitch diameter of 40 mm, an outside diameter of 44 mm, a face width of 5 mm, a hub diameter of 20 mm, and a hub width of 10 mm. It features a keyway sized 6 mm wide by 2.8 mm deep according to JIS B1301 (Js9 tolerance), an M5 set screw, and is made of MC901 nylon. The gear has a JIS grade N9 precision rating (equivalent to S1), a tooth hardness of 115-120 HRR, and an allowable torque of 6.90 N·m (0.70 kgf·m). Backlash is rated at 0.053 mm. The part is susceptible to dimensional changes due to temperature and humidity, and must not be subject to secondary operations without careful consideration.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J20 | KPS2-26J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |