KPS2-26J19 is a plastic spur gear in the KPS series with a module of 2, 19 teeth, and a keyway of 6 mm width by 2.8 mm depth, sized for an M5 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and meets JIS grade N9 precision (equivalent to S1). The bore diameter is 19 mm, the pitch diameter is 38 mm, the outside diameter is 42 mm, and the face width is 5 mm. The allowable torque is 6.90 N·m (0.70 kgf·m), and the backlash is 0.054 mm. The part includes a set screw and is subject to dimensional changes under temperature and humidity variations. Secondary operations are not recommended without review of manufacturer cautions.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J19 | KPS2-26J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |