KPS2-26J17 is a plastic spur gear in the KPS series, with a module of 2, 17 teeth, a 5 mm face width, a 4 mm bore with an M4 set screw, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance. It is made of MC901 nylon, has a precision grade of JIS S1 equivalent, a pressure angle of 20°, and a tooth hardness of 115-120 HRR. The allowable torque is 7.54 N·m (0.77 kgf·m) with a theoretical backlash of 0 to 0.44 mm. The gear is designed for parallel-axis applications and is susceptible to dimensional changes under varying temperature and humidity. Set screws are included for securing the gear to a shaft.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J17 | KPS2-26J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |