KPS2-26J16 is a plastic spur gear in the KPS series, made of MC901 material, with a module of 2, 16 teeth, a 5 mm keyway, an M4 set screw, and an allowable torque of 6.90 N·m (0.70 kgf·m). It has a pitch diameter of 32 mm, an outside diameter of 36 mm, a face width of 20 mm, and a hub width of 10 mm. The gear meets JIS grade N9 precision (equivalent to S1) per JIS B1702-1:1998 and has a backlash range of 0~0.44 mm. The bore diameter is 5 mm, and the total length is 30 mm. The gear is susceptible to dimensional changes from temperature and humidity, and should be paired with steel gears to avoid heat buildup. Set screws are included for products with tapped holes, with a recommended tightening torque of less than 0.12 N·m for M4 screws.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J16 | KPS2-26J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |