KPS2-26J15 is a plastic spur gear with a module of 2, 15 teeth, and a 5 mm bore. It has a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade S1 precision. The face width is 20 mm, and the total length is 30 mm. The allowable torque is 0.058 N·m, and the backlash is 0~0.44 mm. The gear is susceptible to dimensional changes from temperature and humidity, and the set screw must not be tightened beyond 0.12 N·m.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J15 | KPS2-26J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |