KPS2-26J14 is a plastic spur gear from the KPS series, featuring a module of 2, 14 teeth, a 5 mm face width, a bore diameter of 4 mm with a keyway of 4 × 1.8 mm, and an M4 set screw. It is made of MC901 nylon, with a JIS grade S1 precision rating, a 20° pressure angle, and standard full-depth teeth. The gear has a theoretical backlash of 0.059 mm, a weight of 0.059 kg, and an allowable torque of 6.90 N·m (0.70 kgf·m). It is designed for parallel-axis applications and requires careful handling due to sensitivity to temperature and humidity, which may cause dimensional changes. Secondary operations and set screw torque must follow specified limits to avoid damage.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J14 | KPS2-26J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |