KPS2-26J12 is a plastic spur gear in the KPS series with a module of 2, 12 teeth, and a bore size of 4 mm with a 1.8 mm keyway. The gear is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade S1 precision. It has a face width of 5 mm, a hub width of 5 mm, and a total length of 30 mm. The allowable torque is 0.70 kgf·m (6.90 N·m). As a J-series variant, it includes a set screw and is produced to JIS B1301 keyway standards with Js 9 tolerance. Dimensional stability may be affected by temperature and humidity due to the nylon material.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J12 | KPS2-26J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |