KPS2-26J10 is a plastic spur gear in the KPS series with a module of 2, 10 teeth, a bore of 4 mm, a hub diameter of 10 mm, a pitch diameter of 26 mm, an outside diameter of 30 mm, a face width of 5 mm, and a hub width of 5 mm. It features a JIS grade S1 precision level, a 20° pressure angle, and is made of MC901 nylon. The gear includes a keyway sized 4 mm wide by 1.8 mm deep, an M4 set screw, and an allowable torque rating of 6.90 N·m (0.70 kgf·m). The backlash is 0.062 mm. The part is available with a set screw and is intended for use with steel gears to avoid heat buildup in dry applications. Dimensional changes may occur with temperature or humidity variations.
Module 2, 26 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-26J10 | KPS2-26J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 26 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |