KPS2-25J10 is a plastic spur gear in the KPS series, with a module of 2, 25 teeth, and a 10 mm finished bore. It is made of MC901 material, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision equivalent to S1. The gear has a 50 mm pitch diameter, 54 mm outside diameter, 20 mm face width, and 30 mm total length, with a keyway conforming to JIS B1301 standards and an M4 set screw. The allowable torque is 0.057 N·m, and the backlash is 0~0.42 mm. The bore is machined to H8 tolerance, and the gear is susceptible to dimensional changes under temperature or humidity variations. Set screw torque must not exceed 0.12 N·m due to the plastic hub.
Module 2, 25 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-25J10 | KPS2-25J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 25 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |