KPS2-24J22 is a plastic spur gear from the KPS series, with a module of 2, 24 teeth, and a J-series bore finished to 22 mm. The gear has a pitch diameter of 48 mm, outside diameter of 52 mm, face width of 20 mm, and hub width of 10 mm. The hub is counterbored for a tapped hole with an M5 set screw, and the keyway conforms to JIS B1301 (Js 9 tolerance). The gear is made of MC901 nylon, has a pressure angle of 20°, and is manufactured to JIS grade N9 precision. The allowable torque is 0.041 N•m. Bore size and backlash are subject to dimensional changes due to temperature and humidity. Set screw torque must not exceed 0.38 N•m. The gear has a theoretical backlash of 0.041 mm.
Module 2, 24 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J22 | KPS2-24J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |