KPS2-24J20 is a module 2, 24-tooth plastic spur gear made of MC901 nylon, with a 20 mm bore, 5 x 2.8 mm keyway, M5 set screw, and 30 mm total length. It has a pitch diameter of 48 mm, outside diameter of 52 mm, face width of 20 mm, and hub width of 10 mm. The gear meets JIS grade N9 precision (equivalent to S1) with a 20° pressure angle and backlash of 0.043 mm. The allowable torque is 0.043 N·m. Keyway dimensions conform to JIS B1301 Js9 tolerance. The gear is designed for use with steel gears and is susceptible to dimensional changes from temperature and humidity.
Module 2, 24 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J20 | KPS2-24J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |