KPS2-24J19 is a plastic spur gear in the KPS series, with a module of 2, 24 teeth, and a 19 mm finished bore. It is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 (equivalent to S1) precision. The gear has a face width of 20 mm, hub width of 10 mm, and total length of 30 mm. It includes a set screw (M5) and a keyway conforming to JIS B1301, Js9 tolerance. The allowable torque is 0.044 N·m (0.0045 kgf·m), and backlash is 0~0.42 mm. Plastic gears in this series are susceptible to dimensional changes under varying temperature and humidity, and should be mated with steel gears when used without lubrication to avoid heat buildup.
Module 2, 24 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J19 | KPS2-24J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |