KPS2-24J17 is a plastic spur gear with module 2, 24 teeth, and a 17 mm finished bore, made of MC901 material with a tooth hardness of 115-120 HRR. It has a pressure angle of 20°, standard full-depth teeth, and a precision grade equivalent to JIS S1. The gear has a face width of 20 mm, hub width of 10 mm, and total length of 30 mm. A set screw and keyway per JIS B1301 (Js9 tolerance) are included, with allowable torque of 6.19 N·m (0.63 kgf·m). Backlash is 0.047 mm. The product is susceptible to dimensional changes from temperature and humidity and requires careful torque application when fastening screws to avoid thread damage.
Module 2, 24 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J17 | KPS2-24J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |