KPS2-24J16 is a plastic spur gear with a module of 2, 24 teeth, and a 16 mm finished bore. It has a 38 mm bore diameter, 48 mm pitch diameter, 52 mm outside diameter, 20 mm face width, and 30 mm total length. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision equivalent to S1. It includes a set screw (M4) and a keyway conforming to JIS B1301, Js9 tolerance. The allowable torque is 6.19 N·m (0.63 kgf·m), with a theoretical backlash range of 0 to 0.42 mm. The gear is subject to dimensional changes due to temperature and humidity, and requires careful torque application to avoid thread damage in the plastic hub.
Module 2, 24 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J16 | KPS2-24J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |