KPS2-24J15 is a plastic spur gear with module 2, 24 teeth, and a 15 mm finished bore. It is made of MC901 nylon with a tooth hardness of 115~120 HRR, Precision JIS grade N9 (equivalent to S1), and a 20° pressure angle. The gear has a face width of 10 mm, hub width of 10 mm, and total length of 30 mm. The keyway is sized according to JIS B1301, Js 9 tolerance, with a dimension of 5 x 2.3 mm and a set screw of M4. The allowable torque is 0.048 kgf·m. The backlash ranges from 0 to 0.42 mm. Plastic gears of this series are susceptible to dimensional changes from temperature and humidity, and mating with steel gears is recommended to avoid heat generation without lubrication.
Module 2, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J15 | KPS2-24J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |