KPS2-24J14 is a plastic spur gear from the KPS series, module 2, with 24 teeth, a 14 mm bore, and a keyway sized 5 x 2.3 mm according to JIS B1301 (Js9 tolerance). It is made of MC901 nylon and has a 20° pressure angle with standard full-depth teeth. The gear has a face width of 20 mm, a hub width of 10 mm, and a total length of 30 mm, with an M4 set screw. The allowable torque is 6.19 N·m (0.63 kgf·m), and the theoretical backlash is 0.047 mm. Precision conforms to JIS grade N9 (equivalent to S1). Caution: plastic gears may experience dimensional changes due to temperature and humidity, and set screws must not exceed 0.12 N·m torque.
Module 2, 24 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J14 | KPS2-24J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |