KPS2-24J12 is a plastic spur gear in the KPS2 series, with a module of 2, 24 teeth, and a 12 mm finished bore. The gear is made of MC901 nylon, has a 20° pressure angle, and is manufactured to JIS Grade N9 precision. It features a keyway conforming to JIS B1301 (Js9 tolerance) and an M4 set screw, with a face width of 20 mm, hub width of 10 mm, and total length of 30 mm. The allowable torque is 0.051 kgf·m (0.50 N·m), and backlash is 0~0.42 mm. Dimensional stability is affected by humidity and temperature. The part is available-on-request
Module 2, 24 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J12 | KPS2-24J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |