The KPS2-24J10 is a metric plastic spur gear with a module of 2, 24 teeth, a 10 mm bore, and a keyway according to JIS B1301 (Js 9 tolerance). It is made of MC901 nylon, has a 20° pressure angle, and features a set screw for mounting. The gear has a face width of 20 mm, hub width of 10 mm, and total length of 30 mm. Its allowable torque is 0.052 N·m, with backlash ranging from 0 to 0.42 mm. Precision complies with JIS grade N9 (equivalent to S1). Dimensional stability may be affected by temperature and humidity, and mating with steel gears is recommended to limit heat buildup.
Module 2, 24 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-24J10 | KPS2-24J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |