KPS2-22J19 is a plastic spur gear in the KPS2 series, with a module of 2, 22 teeth, and a bore finished to 19mm. It is made from MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision, equivalent to S1. The gear has a face width of 20mm, hub width of 10mm, and total length of 30mm. The keyway is 6mm wide by 2.8mm deep, corresponding to JIS B1301 Js9 tolerance, and the gear includes an M5 set screw. Allowable torque is 0.036 kgf·m (0.35 N·m), and backlash is 0.036mm. Dimensional stability is affected by temperature and humidity, and the gear is intended for use with steel gears to avoid heat buildup without lubrication.
Module 2, 22 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-22J19 | KPS2-22J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 22 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |