KPS2-22J18 is a plastic spur gear in the KPS series with a module of 2, 22 teeth, and a J-series bore with a 6 mm x 2.8 mm keyway and an M5 set screw. It is made of MC901 nylon, has a pressure angle of 20°, and is manufactured to JIS grade N9 (equivalent to S1) precision. The gear has a face width of 20 mm, hub width of 10 mm, and total length of 30 mm. The allowable torque is 0.037 N·m. Bore size, tooth diameter, and backlash may vary with temperature and humidity. A set screw is included; maximum tightening torque is 0.38 N·m for M5 threads. Secondary operations are discouraged due to risk of dimensional change.
Module 2, 22 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-22J18 | KPS2-22J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 22 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |