KPS2-22J17 is a plastic spur gear in the KPS series, with a module of 2, 22 teeth, and a 17 mm finished bore. It is made of MC901 material, has a 20° pressure angle, and precision grade S1 equivalent to JIS grade N9. The gear has a face width of 20 mm, hub width of 10 mm, and total length of 30 mm. The keyway is 5 mm wide by 2.3 mm deep per JIS B1301, with an M5 set screw. The allowable torque is 0.041 N·m and the backlash is 0.039 mm. Product dimensions and performance values are based on the specified JIS standards and rated conditions.
Module 2, 22 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-22J17 | KPS2-22J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 22 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |