KPS2-22J16 is a plastic spur gear in the KPS series, with a module of 2, 22 teeth, a 16 mm bore, and a JIS S1K precision grade. It has a 20° pressure angle, standard full-depth teeth, and is made of MC901 nylon with a tooth hardness of 115~120 HRR. The gear has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, hub width of 10 mm, and total length of 30 mm. It is furnished with a keyway of 5 × 2.3 mm and an M5 set screw. The allowable torque is 0.043 kgf·m (0.42 N·m), and the backlash range is 0~0.42 mm. The product is designed for low-torque applications and requires caution regarding temperature and humidity effects due to its thermoplastic material.
Module 2, 22 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-22J16 | KPS2-22J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 22 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |