QTC METRIC GEARS Plastic Spur Gears (metric) KPS2-22J15

Description
Module 2, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Description
Module 2, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS2-22J15 is a plastic spur gear with a module of 2 and 22 teeth, designed for precision applications. It is manufactured from MC901 material and features a standard full depth tooth profile with a pressure angle of 20 degrees. The tooth hardness is rated between 115 to 120 HRR, ensuring durability in operation. The gear has a finished bore of 15mm, making it suitable for various mounting configurations. This gear is classified under JIS grade N9, indicating a high level of precision. It is important to note that significant variations in temperature or humidity may affect the dimensions of the gear, including bore size and backlash. The allowable torque for this gear is calculated based on assumed usage conditions, and it is recommended to pair plastic gears with steel gears to mitigate heat generation during operation. Engineers should consider these specifications and operational cautions when determining the suitability of the KPS2-22J15 for their projects.

Datasheet Summary
Powered by GS/AI

The KPS2-22J15 is a plastic spur gear with a module of 2 and 22 teeth, designed for precision applications. It is manufactured from MC901 material and features a standard full depth tooth profile with a pressure angle of 20 degrees. The tooth hardness is rated between 115 to 120 HRR, ensuring durability in operation. The gear has a finished bore of 15mm, making it suitable for various mounting configurations. This gear is classified under JIS grade N9, indicating a high level of precision. It is important to note that significant variations in temperature or humidity may affect the dimensions of the gear, including bore size and backlash. The allowable torque for this gear is calculated based on assumed usage conditions, and it is recommended to pair plastic gears with steel gears to mitigate heat generation during operation. Engineers should consider these specifications and operational cautions when determining the suitability of the KPS2-22J15 for their projects.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS2-22J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS2-22J15
Plastic Spur Gears (metric) KPS2-22J15
Module 2, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Module 2, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore - KPS2-22J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
KPS2-22J15
Module 2, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore KPS2-22J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS2-22J15 KPS2-22J15
Product Name Plastic Spur Gears (metric) Module 2, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5215904 - RS Components, Ltd.
Specs
Number of Teeth 25
Design Metric
Material Hardened; Steel
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
24DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details