KPS2-22J14 is a plastic spur gear in the KPS series, with a module of 2, 22 teeth, a 14 mm bore, and a keyway according to JIS B1301 (Js9 tolerance). It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating equivalent to S1. The gear has a face width of 20 mm, hub width of 10 mm, total length of 30 mm, and an allowable torque of 5.55 N·m (0.57 kgf·m) under specified conditions. The backlash is 0~0.42 mm. Set screws are included and sized for M4 threads, with recommended tightening torque not exceeding 0.12 N·m due to material limitations. Dimensional stability is affected by temperature and humidity, and operation without lubrication may require mating with steel gears to reduce heat buildup.
Module 2, 22 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-22J14 | KPS2-22J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 22 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |