KPS2-22J10 is a plastic spur gear with a module of 2, 22 teeth, a 10 mm finished bore, and a keyway conforming to JIS B1301 Js 9 tolerance. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR, a 20° pressure angle, and standard full-depth teeth. It has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, hub width of 10 mm, and overall length of 30 mm. The allowable torque is 0.043 N·m, and backlash is 0~0.42 mm. The set screw size is M4. Plastic gears in this series are susceptible to dimensional changes due to temperature and humidity, and are recommended to be mated with steel gears. This product is available as a special order with a lead time of up to five working days, with production limited to 1 to 20 units per order.
Module 2, 22 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-22J10 | KPS2-22J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 22 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |