The KPS2-20J15 is a plastic spur gear in the KPS series with a module of 2, 20 teeth, and a J-series bore featuring a 15 mm finished diameter and a 5 x 2.3 mm keyway, as defined by JIS B1301 Js9 tolerance. It is made from MC901 nylon, has a 20° pressure angle, standard full-depth tooth profile, and opposing gear teeth hardness of 115-120 HRR. The gear has a face width of 10 mm, hub width of 30 mm, and allowable torque of 0.032 N·m. Precision conforms to JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. Torque ratings are calculated under assumed usage conditions; dimensional stability may vary with temperature and humidity. A set screw is included for mounting.
Module 2, 20 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-20J15 | KPS2-20J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 20 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |